Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146559-0462321111038
Category: Connectors,Interconn
Family: FFC,FPC(FlatFlexible
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
CONNECTOR FFC-FPC WITH NUMBER OF POSITIONS 11 Product overview: 046232111103800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232111103800+
CONN FFC FPC TOP 11POS 1MM R/A
CONN FFC FPC TOP 11POS 1MM R/A
"11 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 146559-046232111103800+ | 399-046232111103800+ | 478-046232111103800+DKR-ND |
| Product Name | Connectors,Interconnects | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |