Kyocera Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046232110103800+

Description
CONN FFC FPC TOP 10POS 1MM R/A
Request a Quote Datasheet
Description
CONN FFC FPC TOP 10POS 1MM R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232110103800+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232110103800+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232110103800+CT-ND
CONN FFC FPC TOP 10POS 1MM R/A

CONN FFC FPC TOP 10POS 1MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232110103800+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232110103800+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232110103800+DKR-ND
CONN FFC FPC TOP 10POS 1MM R/A

CONN FFC FPC TOP 10POS 1MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232110103800+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232110103800+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232110103800+TR-ND
"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - 046232110103800+ - 1033677-046232110103800+ - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 046232110103800+
1033677-046232110103800+
FFC, FPC (FlatFlexible) Connectors - 046232110103800+ 1033677-046232110103800+
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033677-046232110103 800+ Packaging: Tape & Reel (TR) Number of Positions: 10 Pitch: 990.6 µm Number of Rows: 1 Termination: SMD/SMT, Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 10 Gender: Receptacle Housing Material: Plastic Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52559-0853; 1-1734248-0; 84952-7; 84953-9; 8-188275-0; 1-1734248-3; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC Lead Pitch: 1 mm Wire/Cable Type: Straight

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033677-046232110103800+
Packaging: Tape & Reel (TR)
Number of Positions: 10
Pitch: 990.6 µm
Number of Rows: 1
Termination: SMD/SMT, Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Receptacle
Housing Material: Plastic
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52559-0853; 1-1734248-0; 84952-7; 84953-9; 8-188275-0; 1-1734248-3;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Wire/Cable Type: Straight

Buy Now
Singapore, Singapore
Electronic Connector
399-046232110103800+
Electronic Connector 399-046232110103800+
Conn FFC/FPC Connector SKT 10 POS 1mm ST T/R Product overview: 046232110103800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232110103800+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 10 POS 1mm ST T/R Product overview: 046232110103800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232110103800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 478-046232110103800+CT-ND 1033677-046232110103800+ 399-046232110103800+
Product Name FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - 046232110103800+ Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data