Kyocera Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046232110102800+

Description
CONN FFC FPC BOTTOM 10POS 1MM RA
Request a Quote Datasheet
Description
CONN FFC FPC BOTTOM 10POS 1MM RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232110102800+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232110102800+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232110102800+DKR-ND
CONN FFC FPC BOTTOM 10POS 1MM RA

CONN FFC FPC BOTTOM 10POS 1MM RA

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232110102800+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232110102800+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232110102800+CT-ND
CONN FFC FPC BOTTOM 10POS 1MM RA

CONN FFC FPC BOTTOM 10POS 1MM RA

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232110102800+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232110102800+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232110102800+TR-ND
"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
SMD Electronic Connector - 399-046232110102800+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
399-046232110102800+
SMD Electronic Connector 399-046232110102800+
Conn FFC/FPC Connector SKT 10 POS 1mm Solder RA SMD T/R Product overview: 046232110102800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232110102800+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 10 POS 1mm Solder RA SMD T/R Product overview: 046232110102800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232110102800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors
Product Number 478-046232110102800+DKR-ND 399-046232110102800+
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details