Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146558-0462321081028
Category: Connectors,Interconn
Family: FFC,FPC(FlatFlexible
Family Name: 6232
Introduction Date: February 25, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Conn FFC/FPC Connector SKT 8 POS 1mm Solder RA SMD T/R Product overview: 046232108102800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232108102800+
CONN FFC FPC BOTTOM 8POS 1MM R/A
CONN FFC FPC BOTTOM 8POS 1MM R/A
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 146558-046232108102800+ | 399-046232108102800+ | 478-046232108102800+CT-ND |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |