CONN FFC FPC VERT 6POS 1MM SMD
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 6POS 1MM SMD
Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 120831-0462321060158
Packaging: Reel - TR
Number of Positions: 6
Pitch: 0.039" (1.00mm)
Features: Low Insertion Force (LIF)
Termination: Solder
Contact Finish: Tin Copper
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.201" (5.10mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Plastic
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
CONN FFC FPC VERT 6POS 1MM SMD Product overview: 046232106015800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232106015800+
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-046232106015800+CT-ND | 120831-046232106015800+ | 399-046232106015800+ |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - 046232106015800+ | SMD Electronic Connector |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | SMD (SMT) | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps |