Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046232104008800+ 046232104008800+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904568-0462321040088 00+ Series: 6232, Kyocera Operating Temperature Range: -20°C ~ 85°C Features: 4 Position FFC, FPC Connector - 0.039" (1.00mm) Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 900 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904568-0462321040088 00+ Series: 6232, Kyocera Operating Temperature Range: -20°C ~ 85°C Features: 4 Position FFC, FPC Connector - 0.039" (1.00mm) Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 900 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 046232104008800+ - 904568-046232104008800+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046232104008800+
904568-046232104008800+
Flat Flex Cables (FFC, FPC) - 046232104008800+ 904568-046232104008800+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904568-0462321040088 00+ Series: 6232, Kyocera Operating Temperature Range: -20°C ~ 85°C Features: 4 Position FFC, FPC Connector - 0.039" (1.00mm) Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 900 Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904568-046232104008800+
Series: 6232, Kyocera
Operating Temperature Range: -20°C ~ 85°C
Features: 4 Position FFC, FPC Connector - 0.039" (1.00mm)
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 900
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904568-046232104008800+
Product Name Flat Flex Cables (FFC, FPC) - 046232104008800+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details