AVX Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046227004100800+

Description
CONN FFC FPC 4POS 1MM R/A
Request a Quote Datasheet
Description
CONN FFC FPC 4POS 1MM R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046227004100800+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046227004100800+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046227004100800+DKR-ND
CONN FFC FPC 4POS 1MM R/A

CONN FFC FPC 4POS 1MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046227004100800+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046227004100800+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046227004100800+CT-ND
CONN FFC FPC 4POS 1MM R/A

CONN FFC FPC 4POS 1MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046227004100800+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046227004100800+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046227004100800+TR-ND
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-046227004100800+
SMD Electronic Connector 399-046227004100800+
Conn FFC/FPC Connector SKT 4 POS 1mm Solder RA SMD T/R Product overview: 046227004100800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046227004100800+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 4 POS 1mm Solder RA SMD T/R Product overview: 046227004100800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046227004100800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 991793-046227004100800+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
991793-046227004100800+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 991793-046227004100800+
Win Source Part Number: 991793-0462270041008 00+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6227, Kyocera Number of Positions: 4 Pitch: 0.039" (1.00mm) Features: Low Insertion Force (LIF), Solder Retention Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Plastic Standard Package: 1,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: KYOCERA AVX Other Names: 478-046227004100800+ ,1253-04622700410080 0+TR,1253-0462270041 00800+TR-ND

Win Source Part Number: 991793-046227004100800+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6227, Kyocera
Number of Positions: 4
Pitch: 0.039" (1.00mm)
Features: Low Insertion Force (LIF), Solder Retention
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Plastic
Standard Package: 1,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: KYOCERA AVX
Other Names: 478-046227004100800+,1253-046227004100800+TR,1253-046227004100800+TR-ND

Buy Now Datasheet
Ffc/fpc Connector, Receptacle, 4 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect - 55M7896 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 4 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect
55M7896
Ffc/fpc Connector, Receptacle, 4 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect 55M7896
FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION 1ROW, FULL REEL; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:6227 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION 1ROW, FULL REEL; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:6227 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-046227004100800+DKR-ND 399-046227004100800+ 991793-046227004100800+ 55M7896
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Ffc/fpc Connector, Receptacle, 4 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data