Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046214024010846+ 046214024010846+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904563-0462140240108 46+ Series: 6214, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046214024010846 +DKR, 1253-046214024010846 +TR, 1253-046214024010846 +CT
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904563-0462140240108 46+ Series: 6214, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046214024010846 +DKR, 1253-046214024010846 +TR, 1253-046214024010846 +CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046214024010846+
904563-046214024010846+
Flat Flex Cables (FFC, FPC) - 046214024010846+ 904563-046214024010846+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904563-0462140240108 46+ Series: 6214, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046214024010846 +DKR, 1253-046214024010846 +TR, 1253-046214024010846 +CT

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904563-046214024010846+
Series: 6214, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4051
Other Part Number: 1253-046214024010846+DKR, 1253-046214024010846+TR, 1253-046214024010846+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904563-046214024010846+
Product Name Flat Flex Cables (FFC, FPC) - 046214024010846+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details