Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046214010010846+ 046214010010846+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904562-0462140100108 46+ Series: 6214, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046214010010846 +DKR, 1253-046214010010846 +TR, 1253-046214010010846 +CT
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904562-0462140100108 46+ Series: 6214, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046214010010846 +DKR, 1253-046214010010846 +TR, 1253-046214010010846 +CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046214010010846+
904562-046214010010846+
Flat Flex Cables (FFC, FPC) - 046214010010846+ 904562-046214010010846+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904562-0462140100108 46+ Series: 6214, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046214010010846 +DKR, 1253-046214010010846 +TR, 1253-046214010010846 +CT

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904562-046214010010846+
Series: 6214, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4051
Other Part Number: 1253-046214010010846+DKR, 1253-046214010010846+TR, 1253-046214010010846+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904562-046214010010846+
Product Name Flat Flex Cables (FFC, FPC) - 046214010010846+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details