Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1000157-045236008103
Packaging: Reel - TR
Number of Positions: 10 (8 + 2)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.051" (1.30mm)
Mounting: Surface Mount, Right Angle
Card Type: Micro SIM
Insertion, Removal Method: Push In, Push Out
Categories: Connectors, Interconnects
Status: Active
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
10 (8 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1000157-045236008103839+ | 478-045236008103839+TR-ND |
| Product Name | Memory Connectors - PC Card Sockets - 045236008103839+ | PC Card Sockets |
| Connector Type | PC Card Connector | Connector and Ejector |