CONN MICRO SD CARD R/A SMD
CONN MICRO SD CARD R/A SMD
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle
CONNECTOR, MICRO SD CARD; Product Range:-; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (17-Dec-2015); Contact Termination:Surface Mount Right Angle; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-045138008100858+DKR-ND | 24W7941 | 045138008100858+ |
| Product Name | PC Card Sockets | Connector, Micro Sd Card; Product Range Kyocera | PC Card Sockets |
| Connector Type | Connector and Ejector | Micro Connector and Nano Connector | PC Card Connector |