10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 848657-0451380080108
Series: 5138, Kyocera
Features: Position Card Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 478-4965-2, 478-4965-1, 478-4965-6, 45138008010890
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-045138008010890+TR-ND | 848657-045138008010890+ |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - 045138008010890+ |
| Connector Type | Connector and Ejector | PC Card Connector |