8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 849092-0450360062008
Series: 5036, Kyocera
Features: Position Card Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1253-045036006200862
Card Edge & Backplane Connector, Memory Socket, 6, 1.27 mm, Surface Mount RoHS Compliant: Yes
CONN SIM CARD PUSH-PUSH R/A SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-045036006200862+TR-ND | 849092-045036006200862+ | 66M2531 | 045036006200862+ |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - 045036006200862+ | Card Edge & Backplane Connector, Memory Socket, 6, 1.27 Mm, Surface Mount Rohs Compliant Avx Interconnect | PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector | Card Edge Connector | PC Card Connector |