Kyocera Corporation Ceramic Capacitors 0402ZT475MAT2A

Description
0402 X7T 4.7UF20% 10V
Request a Quote Datasheet
Description
0402 X7T 4.7UF20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0402ZT475MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402ZT475MAT2ADKR-ND
Ceramic Capacitors 478-0402ZT475MAT2ADKR-ND
0402 X7T 4.7UF20% 10V

0402 X7T 4.7UF20% 10V

Buy Now Datasheet
Ceramic Capacitors - 478-0402ZT475MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402ZT475MAT2ATR-ND
Ceramic Capacitors 478-0402ZT475MAT2ATR-ND
0402 X7T 4.7UF20% 10V

0402 X7T 4.7UF20% 10V

Buy Now Datasheet
Ceramic Capacitors - 478-0402ZT475MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402ZT475MAT2ACT-ND
Ceramic Capacitors 478-0402ZT475MAT2ACT-ND
0402 X7T 4.7UF20% 10V

0402 X7T 4.7UF20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-0402ZT475MAT2ADKR-ND 478-0402ZT475MAT2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details