Silicon RF Capacitors / Thin Film 10V 39pF 1% Thin Fil m 0201 Product overview: 0402ZK390FBSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 39pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 39pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402ZK390FBSTR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958332-0402ZK390FBST
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 39 pF
Tolerance: 1 %
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 10 V
Manufacturer: AMIS
Category: Connectors,Interconn
Capacitance: 0.22μF
Voltage Rating: 600V
Package / Case: 20-XFBGA, WLBGA
Tolerance (+ or -): 5%
Height: 0.100" (2.53mm)
Length: 0.50' (152.4mm)
Product Type: Passive, Cold Plate
Termination Style: Solder
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-0402ZK390FBSTR | 958332-0402ZK390FBSTR | |
| Product Name | 10V 39pF Capacitor | Ceramic Capacitors - 0402ZK390FBSTR | Connectors,Interconnects |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 0.2200 microF |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | |
| WVDC | 10 volts | 10 volts | 600 volts |