KYOCERA AVX Components Corporation Thin Film Capacitors 0402ZK220JBSTR

Description
Thin Film Capacitor
Request a Quote Datasheet
Description
Thin Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-0402ZK220JBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-0402ZK220JBSTR-ND
Thin Film Capacitors 478-0402ZK220JBSTR-ND
Thin Film Capacitor

Thin Film Capacitor

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 0402ZK220JBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
0402ZK220JBSTR
Hi-Q Thin Film Capacitors 0402ZK220JBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 0402ZK220JBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
0402ZK220JBSTR
Thin Film Capacitors 0402ZK220JBSTR
ACCU-F/P

ACCU-F/P

Supplier's Site Datasheet
Capacitor Ceramic 22Pf, 10V, 0402 5%; Capacitance Kyocera Avx - 66M2252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf, 10V, 0402 5%; Capacitance Kyocera Avx
66M2252
Capacitor Ceramic 22Pf, 10V, 0402 5%; Capacitance Kyocera Avx 66M2252
CAPACITOR CERAMIC 22PF, 10V, 0402 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.54ohm; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF, 10V, 0402 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.54ohm; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0402ZK220JBSTR-ND 0402ZK220JBSTR 0402ZK220JBSTR 66M2252
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitor Ceramic 22Pf, 10V, 0402 5%; Capacitance Kyocera Avx
Technology Film Capacitors Film Capacitors
Packing Method Tape Reel Tape Reel Tape Reel
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers