Kyocera Corporation Ceramic Capacitors 0402ZD683KAT2A

Description
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1128-6-ND
Ceramic Capacitors 478-1128-6-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1128-1-ND
Ceramic Capacitors 478-1128-1-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1128-2-ND
Ceramic Capacitors 478-1128-2-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.068Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1307 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1307
Ceramic Capacitor 0.068Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1307
CERAMIC CAPACITOR 0.068UF 10V, X5R, 10%, 0402, FULL REEL; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 10V, X5R, 10%, 0402, FULL REEL; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1128-6-ND 478-1128-1-ND 55J1307
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.068Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers