0.056µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
CERAMIC CAPACITOR 0.056UF 10V, X5R, 10%, 0402, FULL REEL; Capacitance:56000pF;
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAP CER 0.056UF 10V X5R 0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1127-2-ND | 55J1306 | 0402ZD563KAT2A | 0402ZD563KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.056Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |