Kyocera Corporation Ceramic Capacitors 0402ZD475KAT2A

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05CR51A475KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR51A475KHTR-ND
Ceramic Capacitors 478-KGM05CR51A475KHTR-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05CR51A475KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR51A475KHCT-ND
Ceramic Capacitors 478-KGM05CR51A475KHCT-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05CR51A475KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR51A475KHDKR-ND
Ceramic Capacitors 478-KGM05CR51A475KHDKR-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4800
Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4800
CAP, 4.7UF, 10V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4801
Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4801
CAP, 4.7UF, 10V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZD475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD475KAT2A
Ceramic Capacitors 0402ZD475KAT2A
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05CR51A475KHTR-ND 478-KGM05CR51A475KHDKR-ND 08AK4800 0402ZD475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details