0.039µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 0.039UF 10V X5R 0402
CAPACITOR CERAMIC 0.039UF 10V, X5R, 10%, 0402; Capacitance:0.039µF;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0402ZD393KAT2A-ND | 0402ZD393KAT2A | 66M2218 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.039Uf 10V, X5R, 10%, 0402; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |