Kyocera Corporation Ceramic Capacitors 0402ZD333KAT2A

Description
0.033µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZD333KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402ZD333KAT2A-ND
Ceramic Capacitors 0402ZD333KAT2A-ND
0.033µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1303 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1303
Ceramic Capacitor 0.033Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1303
CERAMIC CAPACITOR 0.033UF 10V, X5R, 10%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 10V, X5R, 10%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0402ZD333KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402ZD333KAT2A
Capacitors - Ceramic Capacitors 0402ZD333KAT2A
CAP CER 0.033UF 10V X5R 0402

CAP CER 0.033UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402ZD333KAT2A-ND 55J1303 0402ZD333KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.033Uf 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details