Kyocera Corporation Ceramic Capacitors 0402ZD105MAT2A

Description
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR51A105MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A105MHDKR-ND
Ceramic Capacitors 478-KGM05AR51A105MHDKR-ND
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A105MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A105MHCT-ND
Ceramic Capacitors 478-KGM05AR51A105MHCT-ND
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A105MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A105MHTR-ND
Ceramic Capacitors 478-KGM05AR51A105MHTR-ND
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402ZD105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD105MAT2A
Ceramic Capacitors 0402ZD105MAT2A
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2216 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66M2216
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66M2216
CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402; Capacitance Kyocera Avx - 60R6132 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402; Capacitance Kyocera Avx
60R6132
Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402; Capacitance Kyocera Avx 60R6132
CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 20%, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9047 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9047
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9047
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05AR51A105MHDKR-ND 478-KGM05AR51A105MHCT-ND 0402ZD105MAT2A 66M2216 60R6132 95W9047
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 10V, X5R, 20%, 0402; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers