Kyocera Corporation Ceramic Capacitors - 0402ZD105KAT2A 0402ZD105KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853208-0402ZD105KAT2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4596-1, 478-4596-2, 0402ZD105KAT2A-ND, 0402ZD105KAT2A\\10K, 478-4596-6, 0402ZD105KAT2A/10K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853208-0402ZD105KAT2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4596-1, 478-4596-2, 0402ZD105KAT2A-ND, 0402ZD105KAT2A\\10K, 478-4596-6, 0402ZD105KAT2A/10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZD105KAT2A - 853208-0402ZD105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402ZD105KAT2A
853208-0402ZD105KAT2A
Ceramic Capacitors - 0402ZD105KAT2A 853208-0402ZD105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853208-0402ZD105KAT2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4596-1, 478-4596-2, 0402ZD105KAT2A-ND, 0402ZD105KAT2A\\10K, 478-4596-6, 0402ZD105KAT2A/10K

Manufacturer: AVX Corporation
Win Source Part Number: 853208-0402ZD105KAT2A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4596-1, 478-4596-2, 0402ZD105KAT2A-ND, 0402ZD105KAT2A\\10K, 478-4596-6, 0402ZD105KAT2A/10K

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A105KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A105KHDKR-ND
Ceramic Capacitors 478-KGM05AR51A105KHDKR-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A105KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A105KHTR-ND
Ceramic Capacitors 478-KGM05AR51A105KHTR-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A105KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A105KHCT-ND
Ceramic Capacitors 478-KGM05AR51A105KHCT-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 1uF Capacitor
60-0402ZD105KAT2A
SMD 10V 1uF Capacitor 60-0402ZD105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A105KH NEW GLOBAL PN 10V 1uF X5 A 581-KGM05AR51A105KH Product overview: 0402ZD105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A105KH NEW GLOBAL PN 10V 1uF X5 A 581-KGM05AR51A105KH Product overview: 0402ZD105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZD105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD105KAT2A
Ceramic Capacitors 0402ZD105KAT2A
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx - 06M4041 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx
06M4041
Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx 06M4041
CERAMIC CAPACITOR, 1UF, 10V, X5R, 10%, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X5R, 10%, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 50R8269 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
50R8269
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 50R8269
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9267 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9267
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9267
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402ZD105KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402ZD105KAT2A
10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853208-0402ZD105KAT2A 478-KGM05AR51A105KHDKR-ND 478-KGM05AR51A105KHTR-ND 60-0402ZD105KAT2A 0402ZD105KAT2A 06M4041 50R8269 0402ZD105KAT2A
Product Name Ceramic Capacitors - 0402ZD105KAT2A Ceramic Capacitors Ceramic Capacitors SMD 10V 1uF Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MPW400K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details