Kyocera Corporation Ceramic Capacitors 0402ZD104MAT4A

Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR51A104MNTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A104MNTR-ND
Ceramic Capacitors 478-KGM05AR51A104MNTR-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A104MNDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A104MNDKR-ND
Ceramic Capacitors 478-KGM05AR51A104MNDKR-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR51A104MNCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR51A104MNCT-ND
Ceramic Capacitors 478-KGM05AR51A104MNCT-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 0.1uF Capacitor
60-0402ZD104MAT4A
SMD 10V 0.1uF Capacitor 60-0402ZD104MAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A104MN NEW GLOBAL PN 10V 0.1uF A 581-KGM05AR51A104MN Product overview: 0402ZD104MAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD104MAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A104MN NEW GLOBAL PN 10V 0.1uF A 581-KGM05AR51A104MN Product overview: 0402ZD104MAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD104MAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZD104MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD104MAT4A
Ceramic Capacitors 0402ZD104MAT4A
CAP CER 0.1UF 10V X5R 0402

CAP CER 0.1UF 10V X5R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66M2215
Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66M2215
CAPACITOR CERAMIC, 0.1UF, 10V, X5R, 20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 10V, X5R, 20%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05AR51A104MNTR-ND 478-KGM05AR51A104MNDKR-ND 60-0402ZD104MAT4A 0402ZD104MAT4A 66M2215
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 0.1uF Capacitor Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 10V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers