Kyocera Corporation SMD 10V 0.1uF Capacitor 0402ZD104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM05AR51A104KH Product overview: 0402ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM05AR51A104KH Product overview: 0402ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 0.1uF Capacitor
60-0402ZD104KAT2A
SMD 10V 0.1uF Capacitor 60-0402ZD104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM05AR51A104KH Product overview: 0402ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A104KH NEW GLOBAL PN 10V 0.1uF A 581-KGM05AR51A104KH Product overview: 0402ZD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZD104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZD104KAT2A - 1000127-0402ZD104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402ZD104KAT2A
1000127-0402ZD104KAT2A
Ceramic Capacitors - 0402ZD104KAT2A 1000127-0402ZD104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000127-0402ZD104KAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000127-0402ZD104KAT2A
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983207 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983207
MLCCs - Multilayer Ceramic Capacitors 6983207
KYOCERA AVX 0402ZD104KAT2A

KYOCERA AVX 0402ZD104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243281 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243281
MLCCs - Multilayer Ceramic Capacitors 1243281
KYOCERA AVX 0402ZD104KAT2A

KYOCERA AVX 0402ZD104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364085 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364085
MLCCs - Multilayer Ceramic Capacitors 1364085
KYOCERA AVX 0402ZD104KAT2A

KYOCERA AVX 0402ZD104KAT2A

Supplier's Site
Ceramic Capacitors - 0402ZD104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD104KAT2A
Ceramic Capacitors 0402ZD104KAT2A
CAP CER 0.1UF 10V X5R 0402

CAP CER 0.1UF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx - 96M1117 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx
96M1117
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx 96M1117
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 81C8514 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
81C8514
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 81C8514
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9179 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9179
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9179
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1314 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1314
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1314
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402ZD104KAT2A 1000127-0402ZD104KAT2A 6983207 0402ZD104KAT2A 96M1117 34M9179
Product Name SMD 10V 0.1uF Capacitor Ceramic Capacitors - 0402ZD104KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers