Kyocera Corporation Ceramic Capacitors 0402ZD103KAT2A

Description
10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11792-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11792-6-ND
Ceramic Capacitors 478-11792-6-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11792-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11792-1-ND
Ceramic Capacitors 478-11792-1-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11792-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11792-2-ND
Ceramic Capacitors 478-11792-2-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402ZD103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD103KAT2A
Ceramic Capacitors 0402ZD103KAT2A
CAP CER 10000PF 10V X5R 0402

CAP CER 10000PF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 56K4247 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
56K4247
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 56K4247
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11792-6-ND 478-11792-1-ND 0402ZD103KAT2A 56K4247
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers