Kyocera Corporation Ceramic Capacitors 0402ZD102KAT2A

Description
1000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZD102KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402ZD102KAT2A-ND
Ceramic Capacitors 0402ZD102KAT2A-ND
1000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1300 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1300
Ceramic Capacitor 1000Pf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1300
CERAMIC CAPACITOR 1000PF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402ZD102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402ZD102KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402ZD102KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - 0402ZD102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZD102KAT2A
Ceramic Capacitors 0402ZD102KAT2A
CAP CER 1000PF 10V X5R 0402

CAP CER 1000PF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0402ZD102KAT2A-ND 55J1300 0402ZD102KAT2A 0402ZD102KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details