Kyocera Corporation Ceramic Capacitor, 470Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402ZC471KAT2A

Description
CERAMIC CAPACITOR, 470PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 470PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 470Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1291 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1291
Ceramic Capacitor, 470Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1291
CERAMIC CAPACITOR, 470PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 10V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1291
Product Name Ceramic Capacitor, 470Pf, 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers