390pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
CAPACITOR CERAMIC, 390PF, 10V, X7R, 10%, 0402; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 390PF 10V X7R 0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0402ZC391KAT2A-ND | 22K2889 | 0402ZC391KAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 390Pf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |