Kyocera Corporation Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 0402ZC333KAT2A

Description
CERAMIC CAPACITOR 0.033UF 10V, X7R, 10%, 0402; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 10V, X7R, 10%, 0402; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1116 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1116
Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1116
CERAMIC CAPACITOR 0.033UF 10V, X7R, 10%, 0402; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 10V, X7R, 10%, 0402; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 94C0671 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
94C0671
Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 94C0671
CERAMIC CAPACITOR 0.033UF 10V, X7R, 10%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 10V, X7R, 10%, 0402, FULL REEL; Capacitance:33000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9178 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9178
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9178
SMD Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 12AC3099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
12AC3099
Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 12AC3099
CAP, 0.033µF, 10V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 0.033µF, 10V, 10%, X7R, 0402, REEL; Capacitance:33000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZC333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC333KAT2A
Ceramic Capacitors 0402ZC333KAT2A
CAP CER 0.033UF 10V X7R 0402

CAP CER 0.033UF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 96M1116 34M9178 12AC3099 0402ZC333KAT2A
Product Name Ceramic Capacitor 0.033Uf 10V, X7R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 0.033Μf, 10V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers