Kyocera Corporation Capacitor Ceramic, 330Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx 0402ZC331JAT2A

Description
CAPACITOR CERAMIC, 330PF, 10V, X7R, 5%, 0402; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 330PF, 10V, X7R, 5%, 0402; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx - 22K2888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx
22K2888
Capacitor Ceramic, 330Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx 22K2888
CAPACITOR CERAMIC, 330PF, 10V, X7R, 5%, 0402; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 10V, X7R, 5%, 0402; Capacitance:330pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZC331JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC331JAT2A
Ceramic Capacitors 0402ZC331JAT2A
CAP CER 330PF 10V X7R 0402

CAP CER 330PF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 22K2888 0402ZC331JAT2A
Product Name Capacitor Ceramic, 330Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details