Kyocera Corporation Ceramic Capacitors 0402ZC271JAT2A

Description
270pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZC271JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402ZC271JAT2A-ND
Ceramic Capacitors 0402ZC271JAT2A-ND
270pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 270Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1282
Capacitor Ceramic, 270Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1282
CAPACITOR CERAMIC, 270PF, 10V, X7R, 5%, 0402; Capacitance:270pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 270PF, 10V, X7R, 5%, 0402; Capacitance:270pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0402ZC271JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402ZC271JAT2A
Capacitors - Ceramic Capacitors 0402ZC271JAT2A
CAP CER 270PF 10V X7R 0402

CAP CER 270PF 10V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402ZC271JAT2A-ND 55J1282 0402ZC271JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 270Pf, 10V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details