Kyocera Corporation Capacitor Ceramic, 150Pf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 0402ZC151KAT2A

Description
CAPACITOR CERAMIC, 150PF, 10V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 150PF, 10V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 150Pf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx - 97C5464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
97C5464
Capacitor Ceramic, 150Pf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 97C5464
CAPACITOR CERAMIC, 150PF, 10V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 10V, X7R, 10%, 0402; Capacitance:150pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C5464
Product Name Capacitor Ceramic, 150Pf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers