Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 0402ZC104KAT2A

Description
KYOCERA AVX 0402ZC104KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0402ZC104KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1360359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1360359
MLCCs - Multilayer Ceramic Capacitors 1360359
KYOCERA AVX 0402ZC104KAT2A

KYOCERA AVX 0402ZC104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364196 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364196
MLCCs - Multilayer Ceramic Capacitors 1364196
KYOCERA AVX 0402ZC104KAT2A

KYOCERA AVX 0402ZC104KAT2A

Supplier's Site
Ceramic Capacitors - 0402ZC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC104KAT2A
Ceramic Capacitors 0402ZC104KAT2A
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx - 09R7043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx
09R7043
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx 09R7043
CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH7998 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH7998
Cap, 0.1Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH7998
CAP, 0.1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360359 0402ZC104KAT2A 09R7043 66AH7998
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Kyocera Avx Cap, 0.1Uf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details