Kyocera Corporation Ceramic Capacitors - 0402ZC103KAT2A 0402ZC103KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853207-0402ZC103KAT2 A Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402ZC103KAT2A/10K, 0402ZC103KAT2A-ND, 0402ZC103KAT2A\\10K, 478-7890-2, 478-7890-1, 478-7890-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853207-0402ZC103KAT2 A Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402ZC103KAT2A/10K, 0402ZC103KAT2A-ND, 0402ZC103KAT2A\\10K, 478-7890-2, 478-7890-1, 478-7890-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZC103KAT2A - 853207-0402ZC103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402ZC103KAT2A
853207-0402ZC103KAT2A
Ceramic Capacitors - 0402ZC103KAT2A 853207-0402ZC103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853207-0402ZC103KAT2 A Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402ZC103KAT2A/10K, 0402ZC103KAT2A-ND, 0402ZC103KAT2A\\10K, 478-7890-2, 478-7890-1, 478-7890-6

Manufacturer: AVX Corporation
Win Source Part Number: 853207-0402ZC103KAT2A
Features: 10000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0402ZC103KAT2A/10K, 0402ZC103KAT2A-ND, 0402ZC103KAT2A\\10K, 478-7890-2, 478-7890-1, 478-7890-6

Buy Now Datasheet
Singapore, Singapore
SMD 10V 0.01uF Capacitor
60-0402ZC103KAT2A
SMD 10V 0.01uF Capacitor 60-0402ZC103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71A103KH NEW GLOBAL PN 10V 0.01uF A 581-KGM05AR71A103KH Product overview: 0402ZC103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZC103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71A103KH NEW GLOBAL PN 10V 0.01uF A 581-KGM05AR71A103KH Product overview: 0402ZC103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402ZC103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx - 94W2829 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx
94W2829
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx 94W2829
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9045 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9045
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9045
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH7997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH7997
Cap, 10000Pf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH7997
CAP, 10000PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10000PF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 0402ZC103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC103KAT2A
Ceramic Capacitors 0402ZC103KAT2A
CAP CER 10000PF 10V X7R 0402

CAP CER 10000PF 10V X7R 0402

Supplier's Site Datasheet
CAP CER 10000PF 10V X7R 0402 - 66-0402ZC103KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 10V X7R 0402
66-0402ZC103KAT2A
CAP CER 10000PF 10V X7R 0402 66-0402ZC103KAT2A
CAP CER 10000PF 10V X7R 0402

CAP CER 10000PF 10V X7R 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853207-0402ZC103KAT2A 60-0402ZC103KAT2A 94W2829 95W9045 66AH7997 0402ZC103KAT2A 66-0402ZC103KAT2A
Product Name Ceramic Capacitors - 0402ZC103KAT2A SMD 10V 0.01uF Capacitor Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 10000Pf, 10V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 10000PF 10V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details