Kyocera Corporation Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 0402ZC101MAT2A

Description
CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
55J1266
Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 55J1266
CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402ZC101MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402ZC101MAT2A
Ceramic Capacitors 0402ZC101MAT2A
CAP CER 100PF 10V X7R 0402

CAP CER 100PF 10V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J1266 0402ZC101MAT2A
Product Name Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details