Kyocera Corporation Ceramic Capacitors 0402ZA220KAT2A

Description
22pF ±10% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±10% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402ZA220KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402ZA220KAT2A-ND
Ceramic Capacitors 0402ZA220KAT2A-ND
22pF ±10% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±10% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 22Pf 10V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1261 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 10V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1261
Capacitor Ceramic 22Pf 10V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1261
CAPACITOR CERAMIC 22PF 10V, C0G, 10%, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 10V, C0G, 10%, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0402ZA220KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402ZA220KAT2A
Capacitors - Ceramic Capacitors 0402ZA220KAT2A
CAP CER 22PF 10V NP0 0402

CAP CER 22PF 10V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402ZA220KAT2A-ND 55J1261 0402ZA220KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 22Pf 10V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details