2pF Thin Film Capacitor 16V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 2PF 16V 0402
Capacitor,Silicon,2p
CAP THIN FILM 2PF 16V 0402
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0402YJ2R0BBSTR-ND | 0402YJ2R0BBSTR | 0402YJ2R0BBSTR | 56K4243 | 0402YJ2R0BBSTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Capacitor,silicon,2Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Lead Style | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0402 (1005 Metric) | Surface Mount Technology; Surface Mount |