Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 10pF 16V 0±30ppm/°C 1% SMD 0402 125°C T/R Product overview: 0402YJ100FBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-0402YJ100FBWTR can be used for catalog matching and distributor lookup.
10pF Thin Film Capacitor 16V 0402 (1005 Metric)
Capacitor,Silicon,10
CAP THIN FILM 10PF 16V 0402
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0402YJ100FBWTR | 68-0402YJ100FBWTR | 0402YJ100FBWTR-ND | 13J0874 | 0402YJ100FBWTR |
| Product Name | Hi-Q Thin Film Capacitors | SMD 10pF 16V Capacitor | Thin Film Capacitors | Capacitor,silicon,10Pf,16Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | |||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) |