Kyocera Corporation Ceramic Capacitors 0402YG683ZAT2A

Description
0.068µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1137-2-ND
Ceramic Capacitors 478-1137-2-ND
0.068µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.068µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,68000Pf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx - 55J1239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68000Pf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx
55J1239
Capacitor,ceramic,68000Pf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx 55J1239
Capacitor,Ceramic,68 000pF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,68000pF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22ppm-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402YG683ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402YG683ZAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402YG683ZAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-1137-2-ND 55J1239 0402YG683ZAT2A
Product Name Ceramic Capacitors Capacitor,ceramic,68000Pf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers