Kyocera Corporation Ceramic Capacitors 0402YD682KAT2A

Description
CAP CER 6800PF 16V X5R 0402
Request a Quote Datasheet
Description
CAP CER 6800PF 16V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0402YD682KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YD682KAT2ACT-ND
Ceramic Capacitors 478-0402YD682KAT2ACT-ND
CAP CER 6800PF 16V X5R 0402

CAP CER 6800PF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-0402YD682KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YD682KAT2ADKR-ND
Ceramic Capacitors 478-0402YD682KAT2ADKR-ND
CAP CER 6800PF 16V X5R 0402

CAP CER 6800PF 16V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-0402YD682KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YD682KAT2ATR-ND
Ceramic Capacitors 478-0402YD682KAT2ATR-ND
6800pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

6800pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YD682KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YD682KAT2A
Capacitors - Ceramic Capacitors 0402YD682KAT2A
CAP CER 6800PF 16V X5R 0402

CAP CER 6800PF 16V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-0402YD682KAT2ACT-ND 478-0402YD682KAT2ADKR-ND 0402YD682KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers