Kyocera Corporation Ceramic Capacitors 0402YD472KAT2A

Description
4700pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YD472KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YD472KAT2A-ND
Ceramic Capacitors 0402YD472KAT2A-ND
4700pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4700pF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx - 66M2175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx
66M2175
Capacitor Ceramic 4700Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx 66M2175
CAPACITOR CERAMIC 4700PF, 16V, X5R, 10%, 0402; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 16V, X5R, 10%, 0402; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402YD472KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402YD472KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402YD472KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402YD472KAT2A-ND 66M2175 0402YD472KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf, 16V, X5R, 10%, 0402; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers