Kyocera Corporation Ceramic Capacitors 0402YD393KAT2A

Description
0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1124-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1124-6-ND
Ceramic Capacitors 478-1124-6-ND
0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1124-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1124-1-ND
Ceramic Capacitors 478-1124-1-ND
0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1124-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1124-2-ND
Ceramic Capacitors 478-1124-2-ND
0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.039µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.039Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2174 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2174
Ceramic Capacitor 0.039Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2174
CERAMIC CAPACITOR 0.039UF 16V, X5R, 10%, 0402, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 16V, X5R, 10%, 0402, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1124-6-ND 478-1124-1-ND 66M2174
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.039Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers