0.015µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
CAPACITOR CERAMIC 0.015UF 16V, X5R, 10%, 0402; Capacitance:0.015µF;
CAP CER 0.015UF 16V X5R 0402
CAP CER 0.015UF 16V X5R 0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0402YD153KAT2A-ND | 55J1229 | 0402YD153KAT2A | 0402YD153KAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.015Uf 16V, X5R, 10%, 0402; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |