Kyocera Corporation SMD 16V 0.1uF Capacitor 0402YD104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51C104KH NEW GLOBAL PN 16V 0.1uF A 581-KGM05AR51C104KH Product overview: 0402YD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YD104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51C104KH NEW GLOBAL PN 16V 0.1uF A 581-KGM05AR51C104KH Product overview: 0402YD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YD104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.1uF Capacitor
60-0402YD104KAT2A
SMD 16V 0.1uF Capacitor 60-0402YD104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51C104KH NEW GLOBAL PN 16V 0.1uF A 581-KGM05AR51C104KH Product overview: 0402YD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YD104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51C104KH NEW GLOBAL PN 16V 0.1uF A 581-KGM05AR51C104KH Product overview: 0402YD104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YD104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983197
MLCCs - Multilayer Ceramic Capacitors 6983197
KYOCERA AVX 0402YD104KAT2A

KYOCERA AVX 0402YD104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243280 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243280
MLCCs - Multilayer Ceramic Capacitors 1243280
KYOCERA AVX 0402YD104KAT2A

KYOCERA AVX 0402YD104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364083
MLCCs - Multilayer Ceramic Capacitors 1364083
KYOCERA AVX 0402YD104KAT2A

KYOCERA AVX 0402YD104KAT2A

Supplier's Site
Ceramic Capacitors - 0402YD104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YD104KAT2A
Ceramic Capacitors 0402YD104KAT2A
CAP CER 0.1UF 16V X5R 0402

CAP CER 0.1UF 16V X5R 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9174 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9174
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9174
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1313 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1313
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1313
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402YD104KAT2A 6983197 0402YD104KAT2A 34M9174
Product Name SMD 16V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details