Kyocera Corporation Ceramic Capacitors 0402YC822JAT2A

Description
8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10177-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10177-2-ND
Ceramic Capacitors 478-10177-2-ND
8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10177-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10177-1-ND
Ceramic Capacitors 478-10177-1-ND
8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10177-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10177-6-ND
Ceramic Capacitors 478-10177-6-ND
8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1227
Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1227
CAPACITOR CERAMIC 8200PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10177-2-ND 478-10177-6-ND 55J1227
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8200Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details