Kyocera Corporation Ceramic Capacitor 6800Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC682MAT2A

Description
CERAMIC CAPACITOR 6800PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 6800PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1223 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
55J1223
Ceramic Capacitor 6800Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 55J1223
CERAMIC CAPACITOR 6800PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1223
Product Name Ceramic Capacitor 6800Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers