Kyocera Corporation Capacitor Ceramic 5600Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC562KAT2A

Description
CAPACITOR CERAMIC 5600PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1219
Capacitor Ceramic 5600Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1219
CAPACITOR CERAMIC 5600PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1219
Product Name Capacitor Ceramic 5600Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers