Kyocera Corporation Ceramic Capacitors 0402YC472K4T2A

Description
CAP CER 4700PF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 4700PF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR71C472KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71C472KHDKR-ND
Ceramic Capacitors 478-KAM05AR71C472KHDKR-ND
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71C472KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71C472KHCT-ND
Ceramic Capacitors 478-KAM05AR71C472KHCT-ND
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71C472KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71C472KHTR-ND
Ceramic Capacitors 478-KAM05AR71C472KHTR-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 4700pF Capacitor
60-0402YC472K4T2A
SMD 16V 4700pF Capacitor 60-0402YC472K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM05AR71C472KH NW G LOB PN 16V 4700pF X7 A 581-KAM05AR71C472KH Product overview: 0402YC472K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC472K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM05AR71C472KH NW G LOB PN 16V 4700pF X7 A 581-KAM05AR71C472KH Product overview: 0402YC472K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC472K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC472K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC472K4T2A
Ceramic Capacitors 0402YC472K4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM05AR71C472KHDKR-ND 478-KAM05AR71C472KHCT-ND 60-0402YC472K4T2A 0402YC472K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16V 4700pF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers