Kyocera Corporation Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC471MAT2A

Description
CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 93C9286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
93C9286
Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 93C9286
CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YC471MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC471MAT2A
Ceramic Capacitors 0402YC471MAT2A
CAP CER 470PF 16V X7R 0402

CAP CER 470PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 93C9286 0402YC471MAT2A
Product Name Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details